Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS110R23A

Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS110R23A - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS110R23A
Explosionproof Tumbler/Snap Switch Control Station EDS110R23A
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • ROCKER ARM HANDLE OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS110R23A
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details