Appleton Electric General Purpose Control Station ED2S175J1

Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
Datasheet
Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - ED2S175J1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
ED2S175J1
General Purpose Control Station ED2S175J1
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
  • PILOT LIGHT TYPE
  • DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL
  • 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE
  • EPOXY POWDER COAT (COVER)
  • ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH
  • SURFACE MOUNTING
  • NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • NO LEGEND LEGEND
  • PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 1 ELEMENT(S)
  • (2) 3/4 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • CONTENDER[R] BRAND
  • APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA
  • LAMP LIFE 100000 HR
  • WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET
  • ED2S MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2S175J1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
Depth 1.22 inch (30.99 mm)
View Details
4 suppliers
TK Series Enclosures - 137-010 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 11.81 inch (300 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details