Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC110-R1

Description
FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC110-R1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC110-R1
Explosionproof Tumbler/Snap Switch Control Station EDSC110-R1
FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
  • FEED THROUGH TYPE
  • 1-POLE CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 894/1203 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • ROCKER ARM OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILET[R] BRAND
  • APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC110-R1
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-007 - Altech Corp.
Specs
Length 6.89 inch (175 mm)
Width 3.15 inch (80.01 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2587 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details