Appleton Electric General Purpose Control Station ED2S150J1

Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
Datasheet
Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - ED2S150J1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
ED2S150J1
General Purpose Control Station ED2S150J1
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND PILOT LIGHT 120/240 VAC OPERATOR TYPE 1 ELEMENT(S) (2) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2S MODEL
  • PILOT LIGHT TYPE
  • DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL
  • 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE
  • EPOXY POWDER COAT (COVER)
  • ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH
  • SURFACE MOUNTING
  • NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • NO LEGEND LEGEND
  • PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 1 ELEMENT(S)
  • (2) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • CONTENDER[R] BRAND
  • APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA
  • LAMP LIFE 100000 HR
  • WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET
  • ED2S MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2S150J1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2109 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
Depth 8.07 inch (205 mm)
View Details