Appleton Electric Explosionproof Junction Box AJBEW121206

Description
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet
Description
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW121206 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW121206
Explosionproof Junction Box AJBEW121206
17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
  • 17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE
  • 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE
  • 3 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE
  • APPLICATION HAZARDOUS LOCATION
  • USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW121206
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP67 Portable Case - WC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.83 to 4.13 inch (72 to 105 mm)
Width 1.69 to 1.99 inch (43 to 50.5 mm)
Depth 0.6102 to 1.11 inch (15.5 to 28.2 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
Wall Boxes - 1833511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
Material Galvanised steel
View Details