Appleton Electric Explosionproof Selector Switch Control Station ED2SC11035

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - ED2SC11035 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
ED2SC11035
Explosionproof Selector Switch Control Station ED2SC11035
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • ED2SC1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2SC11035
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-012 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Specs
Length 2.36 to 3.94 inch (59.94 to 100 mm)
Width 2.36 to 3.94 inch (59.94 to 100 mm)
Depth 1.57 to 3.15 inch (39.88 to 80.01 mm)
View Details