Appleton Electric Explosionproof Selector Switch Control Station ED2SC175345

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - ED2SC175345 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
ED2SC175345
Explosionproof Selector Switch Control Station ED2SC175345
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2SC1 MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • ED2SC1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2SC175345
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

GWR Enclosure - gwr enclosure - BARTEC
Specs
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.28 to 11.26 inch (134 to 286 mm)
Width 6.77 to 16.97 inch (172 to 431 mm)
Depth 8.78 to 18.98 inch (223 to 482 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
Depth 4.92 inch (125 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details