12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE
AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
COPPER FREE ALUMINUM BODY MATERIAL
EXPLOSIONPROOF, DUST IGNITIONPROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
COVER OPENING SIZE 11.25 INCH
AGUB MODEL
Appleton Electric
Done
Datasheet
Description
12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE
AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
COPPER FREE ALUMINUM BODY MATERIAL
EXPLOSIONPROOF, DUST IGNITIONPROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
COVER OPENING SIZE 11.25 INCH
AGUB MODEL
12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE
AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
COPPER FREE ALUMINUM BODY MATERIAL
EXPLOSIONPROOF, DUST IGNITIONPROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
COVER OPENING SIZE 11.25 INCH
AGUB MODEL
12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE
AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
NEMA Rating
Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)