Appleton Electric Explosionproof Junction Box AJBEW303808

Description
44 INCH L X 36 INCH W X 13.75 INCH D OVERALL SIZE 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet
Description
44 INCH L X 36 INCH W X 13.75 INCH D OVERALL SIZE 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW303808 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW303808
Explosionproof Junction Box AJBEW303808
44 INCH L X 36 INCH W X 13.75 INCH D OVERALL SIZE 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
  • 44 INCH L X 36 INCH W X 13.75 INCH D OVERALL SIZE
  • 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • VERTICAL/HORIZONTAL WITH FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT ON, HINGE COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • APPLETON[R] BRAND
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW303808
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details