FLANGED TYPE
CAST ALUMINUM MATERIAL
20-11/16 INCH
20.6875 WIDTH IN INCH
20-11/16 INCH
20.6875 HEIGHT IN INCH
12-5/16 INCH
12.3125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST ALUMINUM MATERIAL
20-11/16 INCH
20.6875 WIDTH IN INCH
20-11/16 INCH
20.6875 HEIGHT IN INCH
12-5/16 INCH
12.3125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST ALUMINUM MATERIAL
20-11/16 INCH
20.6875 WIDTH IN INCH
20-11/16 INCH
20.6875 HEIGHT IN INCH
12-5/16 INCH
12.3125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST ALUMINUM MATERIAL
20-11/16 INCH
20.6875 WIDTH IN INCH
20-11/16 INCH
20.6875 HEIGHT IN INCH
12-5/16 INCH
12.3125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT