Appleton Electric Explosionproof Instrument Enclosure AGUBSW10105A

Description
8-3/4 INCH D X 12 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet
Description
8-3/4 INCH D X 12 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - AGUBSW10105A - Appleton Electric
Rosemont, IL, USA
Explosionproof Instrument Enclosure
AGUBSW10105A
Explosionproof Instrument Enclosure AGUBSW10105A
8-3/4 INCH D X 12 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
  • 8-3/4 INCH D X 12 INCH H SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • WINDOW COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FEET MOUNTING HARDWARE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
  • APPLETON[R] BRAND
  • AGUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AGUBSW10105A
Product Name Explosionproof Instrument Enclosure
NEMA Rating Type 4; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
Ingress Protection(IP) Rating Against Foreign Objects 4
Ingress Protection(IP) Rating Against Moisture 0
View Details
Plastic IP66 and NEMA 4/4X/12K Enclosure - 198E-C0S4 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details