Appleton Electric Explosionproof Pushbutton Control Station EDSC1290

Description
FEED THROUGH TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDSC1290 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDSC1290
Explosionproof Pushbutton Control Station EDSC1290
FEED THROUGH TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 4 CIRCUIT(S)
  • 4 ELEMENT(S)
  • TWO GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC1290
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
Width 3.91 to 3.98 inch (99.31 to 101 mm)
Depth 5.59 to 6.81 inch (142 to 173 mm)
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
Width 7.08 to 8.66 inch (180 to 220 mm)
Depth 1.66 to 2.45 inch (42.16 to 62.23 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details