6-7/16 INCH D X 11-9/16 INCH H SIZE
2 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
CAST COPPER FREE ALUMINUM BODY MATERIAL
DUST IGNITION PROOF, EXPLOSION PROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
APPLETON[R] BRAND
AGUB MODEL
Appleton Electric
Done
Datasheet
Description
6-7/16 INCH D X 11-9/16 INCH H SIZE
2 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
CAST COPPER FREE ALUMINUM BODY MATERIAL
DUST IGNITION PROOF, EXPLOSION PROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
APPLETON[R] BRAND
AGUB MODEL
6-7/16 INCH D X 11-9/16 INCH H SIZE
2 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
SOLID COVER TYPE
CAST COPPER FREE ALUMINUM BODY MATERIAL
DUST IGNITION PROOF, EXPLOSION PROOF
FEET MOUNTING HARDWARE
CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
APPLETON[R] BRAND
AGUB MODEL
6-7/16 INCH D X 11-9/16 INCH H SIZE
2 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE