Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS110-R13

Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS110-R13 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS110-R13
Explosionproof Tumbler/Snap Switch Control Station EDS110-R13
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 1 POLE CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • ROCKER ARM OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS110-R13
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-015 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 2.48 inch (62.99 mm)
View Details
2 suppliers
Hammond Manufacturing Company Inc.
Specs
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
Features RoHS Compliant
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
Depth 3.15 inch (80 mm)
View Details