Appleton Electric Explosionproof Control Station Box ACSEW071106

Description
COPPER FREE ALUMINUM MATERIAL 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 12 ACSEW MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 12 ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - ACSEW071106 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
ACSEW071106
Explosionproof Control Station Box ACSEW071106
COPPER FREE ALUMINUM MATERIAL 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 12 ACSEW MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE
  • ACSEW SERIES CAST CONTROL CENTER USED ON
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • APPLETON[R] BRAND
  • MAXIMUM NUMBER OF OPERATER 12
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ACSEW071106
Product Name Explosionproof Control Station Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
Depth 2.09 inch (53.09 mm)
View Details
3 suppliers
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Length 5.98 to 9.92 inch (152 to 252 mm)
Width 3.27 to 4.76 inch (83.06 to 121 mm)
Depth 1.32 to 1.97 inch (33.53 to 50.04 mm)
View Details