Appleton Electric Explosionproof Selector Switch Control Station ED2S15012

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - ED2S15012 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
ED2S15012
Explosionproof Selector Switch Control Station ED2S15012
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • ED2S1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2S15012
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Length 5.11 to 10.62 inch (130 to 270 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 2.75 to 3.54 inch (69.85 to 89.92 mm)
View Details
TK Series Enclosures - 127-915 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details