Appleton Electric Explosionproof Junction Box DTX362418

Description
36 INCH L X 24 INCH W X 18 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet
Description
36 INCH L X 24 INCH W X 18 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DTX362418 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
DTX362418
Explosionproof Junction Box DTX362418
36 INCH L X 24 INCH W X 18 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
  • 36 INCH L X 24 INCH W X 18 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886 APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE
  • GASKETED BOLT-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX362418
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
TK Series Enclosures - 111-010 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details