Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS175R23A

Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS175R23A - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS175R23A
Explosionproof Tumbler/Snap Switch Control Station EDS175R23A
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF ROCKER ARM HANDLE OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7B/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • ROCKER ARM HANDLE OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS175R23A
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-403-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
3 suppliers
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2177 - Newark, An Avnet Company
Specs
Length 0.5512 inch (14 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details