Appleton Electric Explosionproof Junction Box AJBEW060604

Description
9.33 INCH L X 9.63 INCH W X 6.25 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet
Description
9.33 INCH L X 9.63 INCH W X 6.25 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW060604 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW060604
Explosionproof Junction Box AJBEW060604
9.33 INCH L X 9.63 INCH W X 6.25 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
  • 9.33 INCH L X 9.63 INCH W X 6.25 INCH D OVERALL SIZE
  • 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE
  • APPLICATION HAZARDOUS LOCATION
  • USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW060604
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
View Details
Plastic IP65 Enclosure - 198E-AYTJ2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
2 suppliers