47.88 INCH L X 23.88 INCH W X 11.88 INCH D OVERALL SIZE
42.25 INCH L X 18.63 INCH W X 7 INCH D INNER SIZE
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
Appleton Electric
Done
Datasheet
Description
47.88 INCH L X 23.88 INCH W X 11.88 INCH D OVERALL SIZE
42.25 INCH L X 18.63 INCH W X 7 INCH D INNER SIZE
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
47.88 INCH L X 23.88 INCH W X 11.88 INCH D OVERALL SIZE
42.25 INCH L X 18.63 INCH W X 7 INCH D INNER SIZE
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
47.88 INCH L X 23.88 INCH W X 11.88 INCH D OVERALL SIZE
42.25 INCH L X 18.63 INCH W X 7 INCH D INNER SIZE
4 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE