Appleton Electric Explosionproof Pushbutton Control Station EDS2192UM1

Description
DEAD END TYPE 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EDS MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS2192UM1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS2192UM1
Explosionproof Pushbutton Control Station EDS2192UM1
DEAD END TYPE 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EDS MODEL
  • DEAD END TYPE
  • 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EMERGENCY STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS2192UM1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2587 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 111-010 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details