Appleton Electric Pull/Junction Box DTX121212

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-1/16 INCH 14.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-1/16 INCH 14.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX121212 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX121212
Pull/Junction Box DTX121212
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-1/16 INCH 14.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 14-1/16 INCH
  • 14.0625 WIDTH IN INCH
  • 14-1/16 INCH
  • 14.0625 HEIGHT IN INCH
  • 12-5/16 INCH
  • 12.3125 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX121212
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455B802BK - Hammond Manufacturing Company Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 2.83 inch (71.88 mm)
Depth 0.7500 inch (19.05 mm)
View Details
4 suppliers
IP68 PLASTIC ENCLOSURE with ECONOMICAL VENTILATION PLUG - WGVC series - Takachi Electronics Enclosure Co., Ltd.
Specs
NEMA Rating Type 6
Length 2.17 to 5.91 inch (55 to 150 mm)
Width 3.94 to 11.81 inch (100 to 300 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details