Appleton Electric Explosionproof Control Station Box EDS177

Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS177 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS177
Explosionproof Control Station Box EDS177
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 4.31 INCH W X 12.09 INCH H SIZE
  • CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • TANDEM CONSTRUCTION
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS177
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details