Appleton Electric Explosionproof Instrument Enclosure AGUBSW443A

Description
5-3/16 INCH D X 5-5/16 INCH H SIZE 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet
Description
5-3/16 INCH D X 5-5/16 INCH H SIZE 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - AGUBSW443A - Appleton Electric
Rosemont, IL, USA
Explosionproof Instrument Enclosure
AGUBSW443A
Explosionproof Instrument Enclosure AGUBSW443A
5-3/16 INCH D X 5-5/16 INCH H SIZE 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
  • 5-3/16 INCH D X 5-5/16 INCH H SIZE
  • 3/4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • WINDOW COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FEET MOUNTING HARDWARE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
  • APPLETON[R] BRAND
  • AGUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AGUBSW443A
Product Name Explosionproof Instrument Enclosure
NEMA Rating Type 4; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L2201BU - Hammond Manufacturing Company Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
Depth 1.22 inch (30.99 mm)
View Details
3 suppliers
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
Depth 8.86 inch (225 mm)
View Details