Appleton Electric Explosionproof Control Station Box EDSC172SA

Description
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDSC172SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDSC172SA
Explosionproof Control Station Box EDSC172SA
FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE
  • CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[T] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC172SA
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details