Appleton Electric Explosionproof Control Station Box EDSC172

Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDSC172 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDSC172
Explosionproof Control Station Box EDSC172
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE
  • CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[T] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC172
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Length 9.05 to 16.92 inch (230 to 430 mm)
Width 7.87 to 11.81 inch (200 to 300 mm)
Depth 4.72 inch (120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 1.97 inch (50.04 mm)
Width 2.05 inch (52.07 mm)
View Details
4 suppliers