FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
16-5/8 INCH
16.625 WIDTH IN INCH
16-5/8 INCH
16.625 HEIGHT IN INCH
6-9/32 INCH
6.28125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
16-5/8 INCH
16.625 WIDTH IN INCH
16-5/8 INCH
16.625 HEIGHT IN INCH
6-9/32 INCH
6.28125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
16-5/8 INCH
16.625 WIDTH IN INCH
16-5/8 INCH
16.625 HEIGHT IN INCH
6-9/32 INCH
6.28125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
16-5/8 INCH
16.625 WIDTH IN INCH
16-5/8 INCH
16.625 HEIGHT IN INCH
6-9/32 INCH
6.28125 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
NEMA Rating
Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)