Appleton Electric Explosionproof Control Station Box EDS272

Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.19 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.19 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS272 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS272
Explosionproof Control Station Box EDS272
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.19 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 7.19 INCH W X 6.81 INCH H SIZE
  • CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 1010/894 APPROVAL
  • CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS272
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.15 inch (80 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details