Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS175F13A

Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS175F13A - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS175F13A
Explosionproof Tumbler/Snap Switch Control Station EDS175F13A
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILETS[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 1 POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS175F13A
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Material Steel - Stainless
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-403-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
3 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details