Appleton Electric Explosionproof Pushbutton Control Station EDS110RU2A

Description
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS110RU2A - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS110RU2A
Explosionproof Pushbutton Control Station EDS110RU2A
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) SINGLE GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
  • DEAD END TYPE
  • 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SIDE ROCKER HANDLE OPERATOR TYPE
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • WITH INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS110RU2A
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455NC1202 - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
Depth 2.09 inch (53.09 mm)
View Details
3 suppliers
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details