Appleton Electric Pull/Junction Box DTX060606

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX060606 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX060606
Pull/Junction Box DTX060606
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 7-13/16 INCH
  • 7.8125 WIDTH IN INCH
  • 7-13/16 INCH
  • 7.8125 HEIGHT IN INCH
  • 6-7/32 INCH
  • 6.21875 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX060606
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-909 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
Depth 3.19 inch (81.03 mm)
View Details
4 suppliers
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details