Appleton Electric Explosionproof Instrument Enclosure AGUB984A

Description
9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 7.94 INCH AGUB MODEL
Datasheet
Description
9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 7.94 INCH AGUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - AGUB984A - Appleton Electric
Rosemont, IL, USA
Explosionproof Instrument Enclosure
AGUB984A
Explosionproof Instrument Enclosure AGUB984A
9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 7.94 INCH AGUB MODEL
  • 9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE
  • AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • SOLID COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FEET MOUNTING HARDWARE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
  • COVER OPENING SIZE 7.94 INCH
  • AGUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AGUB984A
Product Name Explosionproof Instrument Enclosure
NEMA Rating Type 4; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
Width 3.91 to 3.98 inch (99.31 to 101 mm)
Depth 5.59 to 6.81 inch (142 to 173 mm)
View Details
TG Series Enclosures - 101-006-01 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
2 suppliers
GUA empty flameproof junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua 1 - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details