EDS2184SA -- EXPLOSIONPROOF PUSHBUTTON CONTROL STATION
Appleton ElectricExplosionproof Pushbutton Control StationEDS2184SA
Description
DEAD END TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
1 CIRCUIT(S)
1 ELEMENT(S)
SINGLE GANG BOX TYPE
CONTENDER[T], APPLETON[R] BRAND
EDS MODEL
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
1 CIRCUIT(S)
1 ELEMENT(S)
SINGLE GANG BOX TYPE
CONTENDER[T], APPLETON[R] BRAND
EDS MODEL
Explosionproof Pushbutton Control Station
EDS2184SA
Explosionproof Pushbutton Control Station
EDS2184SA
DEAD END TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
1 CIRCUIT(S)
1 ELEMENT(S)
SINGLE GANG BOX TYPE
CONTENDER[T], APPLETON[R] BRAND
EDS MODEL
DEAD END TYPE
1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
(1) 3/4 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE