Appleton Electric Explosionproof Pushbutton Control Station EDS1184SA

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS1184SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS1184SA
Explosionproof Pushbutton Control Station EDS1184SA
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS1184SA
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-409-01 - Altech Corp.
Specs
Length 7.95 inch (202 mm)
Width 5.98 inch (152 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details