Appleton Electric Explosionproof Junction Box DTX242412

Description
27.19 INCH L X 27.19 INCH W X 1.75 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 12 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.38 INCH (TOP), 0.38 INCH (BACK), 0.38 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 24 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet
Description
27.19 INCH L X 27.19 INCH W X 1.75 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 12 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.38 INCH (TOP), 0.38 INCH (BACK), 0.38 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 24 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DTX242412 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
DTX242412
Explosionproof Junction Box DTX242412
27.19 INCH L X 27.19 INCH W X 1.75 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 12 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.38 INCH (TOP), 0.38 INCH (BACK), 0.38 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 24 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
  • 27.19 INCH L X 27.19 INCH W X 1.75 INCH D OVERALL SIZE
  • 24 INCH L X 24 INCH W X 12 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886 APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE
  • GASKETED BOLT-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.38 INCH (TOP), 0.38 INCH (BACK), 0.38 INCH (COVER) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • 24 INCH COVER OPENING DIAMETER
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX242412
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-2PM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Gray Plastic
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.87 inch (130 to 200 mm)
Width 3.54 to 5.11 inch (89.92 to 130 mm)
Depth 2.75 inch (69.85 mm)
View Details
Hand Held Enclosures - 8194009 - RS Components, Ltd.
Specs
Length 13.7 inch (348 mm)
Width 4.61 inch (117 mm)
Depth 11.93 inch (303 mm)
View Details