Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC118SA

Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC118SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC118SA
Explosionproof Tumbler/Snap Switch Control Station EDSC118SA
FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC118SA
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Length 5.91 to 31.5 inch (150 to 800 mm)
Width 5.91 to 31.5 inch (150 to 800 mm)
Depth 14.17 to 11.81 inch (360 to 300 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455R1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 6.5 inch (165 mm)
Depth 1.22 inch (30.99 mm)
View Details
5 suppliers