25.13 INCH L X 16.38 INCH W X 7.5 INCH D OVERALL SIZE
20 INCH L X 11.38 INCH W X 4.88 INCH D INNER SIZE
3 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
Appleton Electric
Done
Datasheet
Description
25.13 INCH L X 16.38 INCH W X 7.5 INCH D OVERALL SIZE
20 INCH L X 11.38 INCH W X 4.88 INCH D INNER SIZE
3 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
25.13 INCH L X 16.38 INCH W X 7.5 INCH D OVERALL SIZE
20 INCH L X 11.38 INCH W X 4.88 INCH D INNER SIZE
3 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
25.13 INCH L X 16.38 INCH W X 7.5 INCH D OVERALL SIZE
20 INCH L X 11.38 INCH W X 4.88 INCH D INNER SIZE
3 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
NEMA Rating
Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)