Appleton Electric Pull/Junction Box DTX101004

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX101004 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX101004
Pull/Junction Box DTX101004
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10-1/16 INCH
  • 10.0625 WIDTH IN INCH
  • 12-1/16 INCH
  • 12.0625 HEIGHT IN INCH
  • 4-1/4 INCH
  • 4.25 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX101004
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
NEMA Rating Type 4X; Type 6
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
Depth 8.07 inch (205 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details