Appleton Electric Pull/Junction Box DTX180806A

Description
FLANGED TYPE CAST ALUMINUM MATERIAL 10-3/32 INCH 10.0938 WIDTH IN INCH 20-3/32 INCH 20.0938 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST ALUMINUM MATERIAL 10-3/32 INCH 10.0938 WIDTH IN INCH 20-3/32 INCH 20.0938 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX180806A - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX180806A
Pull/Junction Box DTX180806A
FLANGED TYPE CAST ALUMINUM MATERIAL 10-3/32 INCH 10.0938 WIDTH IN INCH 20-3/32 INCH 20.0938 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST ALUMINUM MATERIAL
  • 10-3/32 INCH
  • 10.0938 WIDTH IN INCH
  • 20-3/32 INCH
  • 20.0938 HEIGHT IN INCH
  • 6-9/32 INCH
  • 6.28125 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX180806A
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHRO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
TK Series Enclosures - 106-004 - Altech Corp.
Specs
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 2.6 inch (66.04 mm)
View Details
3 suppliers
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details