Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDKF24WQ

Description
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
Datasheet
Description
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDKF24WQ - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDKF24WQ
Explosionproof Tumbler/Snap Switch Control Station EDKF24WQ
4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
  • 4 WAY CONTACT CONFIGURATION
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • ROCKER ARM HANDLE OPERATOR TYPE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDKF24WQ
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
Depth 8.86 inch (225 mm)
View Details