Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS218

Description
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE MALLEABLE IRON (BODY/COVER) ENCLOSURE MATERIAL UL 894/1203, UL (CANADA AND US), CSA C22.2 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6.6 ACTUATOR MATERIAL 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, REFINERIES
Datasheet
Description
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE MALLEABLE IRON (BODY/COVER) ENCLOSURE MATERIAL UL 894/1203, UL (CANADA AND US), CSA C22.2 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6.6 ACTUATOR MATERIAL 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, REFINERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS218 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS218
Explosionproof Tumbler/Snap Switch Control Station EDS218
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE MALLEABLE IRON (BODY/COVER) ENCLOSURE MATERIAL UL 894/1203, UL (CANADA AND US), CSA C22.2 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6.6 ACTUATOR MATERIAL 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, REFINERIES
  • DEAD END TYPE
  • 2-POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MALLEABLE IRON (BODY/COVER) ENCLOSURE MATERIAL
  • UL 894/1203, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • EXPLOSIONPROOF, DUST IGNITION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6.6 ACTUATOR MATERIAL
  • 1-GANG BOX TYPE
  • POWER RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, REFINERIES
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS218
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
Depth 4.72 inch (120 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602BK - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
Depth 2.05 inch (52.07 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details