Appleton Electric Pull/Junction Box DTX242410A

Description
FLANGED TYPE CAST ALUMINUM MATERIAL 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 10-3/8 INCH 10.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST ALUMINUM MATERIAL 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 10-3/8 INCH 10.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX242410A - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX242410A
Pull/Junction Box DTX242410A
FLANGED TYPE CAST ALUMINUM MATERIAL 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 10-3/8 INCH 10.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST ALUMINUM MATERIAL
  • 27-3/16 INCH
  • 27.1875 WIDTH IN INCH
  • 27-3/16 INCH
  • 27.1875 HEIGHT IN INCH
  • 10-3/8 INCH
  • 10.375 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX242410A
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 4/4X Enclosure - 598-DC563014T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 4
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Depth 9 inch (229 mm)
View Details
4 suppliers