Appleton Electric Explosionproof Pushbutton Control Station EDSC1190

Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDSC1190 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDSC1190
Explosionproof Pushbutton Control Station EDSC1190
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC1190
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details