Appleton Electric Explosionproof Selector Switch Control Station ED2S175345

Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - ED2S175345 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
ED2S175345
Explosionproof Selector Switch Control Station ED2S175345
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[R] BRAND ED2S1 MODEL
  • DEAD END TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[R] BRAND
  • ED2S1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2S175345
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-905 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
View Details
4 suppliers
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2390 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details