Appleton Electric Explosionproof Control Station Box EDS271

Description
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH WIDTH X 3.72 INCH DEPTH X 6.81 INCH HEIGHT SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT, FRONT OPERATED TUMBLER SWITCH, MOTOR STARTER, FAULT CIRCUIT INTERRUPTER USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EDS MODEL
Datasheet
Description
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH WIDTH X 3.72 INCH DEPTH X 6.81 INCH HEIGHT SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT, FRONT OPERATED TUMBLER SWITCH, MOTOR STARTER, FAULT CIRCUIT INTERRUPTER USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS271 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS271
Explosionproof Control Station Box EDS271
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH WIDTH X 3.72 INCH DEPTH X 6.81 INCH HEIGHT SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT, FRONT OPERATED TUMBLER SWITCH, MOTOR STARTER, FAULT CIRCUIT INTERRUPTER USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EDS MODEL
  • DEAD END TYPE
  • EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH WIDTH X 3.72 INCH DEPTH X 6.81 INCH HEIGHT SIZE
  • CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT, FRONT OPERATED TUMBLER SWITCH, MOTOR STARTER, FAULT CIRCUIT INTERRUPTER USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS271
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 116-507 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 5 inch (127 mm)
View Details
4 suppliers
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 4.72 inch (120 mm)
View Details