Appleton Electric Explosionproof Control Station Box EDS172SA

Description
DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS172SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS172SA
Explosionproof Control Station Box EDS172SA
DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
  • DEAD END TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE
  • CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[T] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS172SA
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
General Purpose Enclosures - 2137182 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 2.68 inch (68 mm)
Depth 1.77 inch (45 mm)
View Details