Appleton Electric Explosionproof Control Station Box EDS271SA

Description
DEAD END TYPE EPOXYPOWDERCOATED ALUMINUM MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet
Description
DEAD END TYPE EPOXYPOWDERCOATED ALUMINUM MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS271SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS271SA
Explosionproof Control Station Box EDS271SA
DEAD END TYPE EPOXYPOWDERCOATED ALUMINUM MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
  • DEAD END TYPE
  • EPOXYPOWDERCOATED ALUMINUM MATERIAL
  • 3.5 INCH W X 6.81 INCH H SIZE
  • CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 1010/894 APPROVAL
  • CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS271SA
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
Depth 22.64 inch (575 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details