FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
10-1/16 INCH
10.0625 WIDTH IN INCH
14-1/16 INCH
14.0625 HEIGHT IN INCH
8-1/4 INCH
8.25 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
10-1/16 INCH
10.0625 WIDTH IN INCH
14-1/16 INCH
14.0625 HEIGHT IN INCH
8-1/4 INCH
8.25 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
10-1/16 INCH
10.0625 WIDTH IN INCH
14-1/16 INCH
14.0625 HEIGHT IN INCH
8-1/4 INCH
8.25 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
DTX MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
10-1/16 INCH
10.0625 WIDTH IN INCH
14-1/16 INCH
14.0625 HEIGHT IN INCH
8-1/4 INCH
8.25 DEPTH IN INCH
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT