EDSC110-RU2 -- EXPLOSIONPROOF PUSHBUTTON CONTROL STATION
Appleton ElectricExplosionproof Pushbutton Control StationEDSC110-RU2
Description
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
Explosionproof Pushbutton Control Station
EDSC110-RU2
Explosionproof Pushbutton Control Station
EDSC110-RU2
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE