Appleton Electric Explosionproof Control Station Box ACSEW161812

Description
COPPER FREE ALUMINUM MATERIAL 21.38 INCH W X 15.06 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 42 ACSEW MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 21.38 INCH W X 15.06 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 42 ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - ACSEW161812 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
ACSEW161812
Explosionproof Control Station Box ACSEW161812
COPPER FREE ALUMINUM MATERIAL 21.38 INCH W X 15.06 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 42 ACSEW MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 21.38 INCH W X 15.06 INCH D X 23.38 INCH H SIZE
  • ACSEW SERIES CAST CONTROL CENTER USED ON
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • APPLETON[R] BRAND
  • MAXIMUM NUMBER OF OPERATER 42
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ACSEW161812
Product Name Explosionproof Control Station Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
Depth 3.15 inch (80 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details